SCSI Differential Converter-Data 56-SSOP 0 to 70
SCSI Differential Converter-Data 56-SSOP 0 to 70 Product overview: SN75971B2DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75971B2DL can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1256212-SN75971B2DL
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 9/9
Duplex: Half
Receiver Hysteresis: 45mV
Family Name: SN75971B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): SN75971B2DGGR; SN75971B2DGGRG4; SN75971B1DGG;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, PDSO56
SCSI Interface IC SCSI Differential Converter-Data
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75971B2DL | 710-SN75971B2DL | 1256212-SN75971B2DL | SN75971B2DL | SN75971B2DL |
| Product Name | SN75971B SCSI Differential Converter-Data | SSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75971B2DL | SCSI Interface IC | |
| Technology | SCSI | ||||
| Device Type | SN75971B SCSI Differential Converter-Data | Transceiver | Receiver; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | ||
| # of Tx | 9 # |