Texas Instruments SN75454B Dual Very-High Speed, High-Current Peripheral Drivers SN75454BP

Description
Dual Very-High Speed, High-Current Peripheral Drivers 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual Very-High Speed, High-Current Peripheral Drivers 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75454B Dual Very-High Speed, High-Current Peripheral Drivers - SN75454BP - Texas Instruments
Dallas, TX, United States
SN75454B Dual Very-High Speed, High-Current Peripheral Drivers
SN75454BP
SN75454B Dual Very-High Speed, High-Current Peripheral Drivers SN75454BP
Dual Very-High Speed, High-Current Peripheral Drivers 8-PDIP 0 to 70

Dual Very-High Speed, High-Current Peripheral Drivers 8-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75454BP - 1256199-SN75454BP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75454BP
1256199-SN75454BP
Interface - Interface - Drivers, Receivers, Transceivers - SN75454BP 1256199-SN75454BP
Manufacturer: Texas Instruments Win Source Part Number: 1256199-SN75454BP Packaging: Tube Type: Driver Mounting Style: Through Hole Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: SN75454 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1256199-SN75454BP
Packaging: Tube
Type: Driver
Mounting Style: Through Hole
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: SN75454
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Singapore, Singapore
Dual 5.25V 1W 400mA Interface Transceiver IC
704-SN75454BP
Dual 5.25V 1W 400mA Interface Transceiver IC 704-SN75454BP
Dual 4.75-5.25V 1W 400mA 30V 2-Driver IC PDIP Product overview: SN75454BP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.25V, 1W, 400mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.25V, 1W, 400mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75454BP can be used for catalog matching and distributor lookup.

Dual 4.75-5.25V 1W 400mA 30V 2-Driver IC PDIP Product overview: SN75454BP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.25V, 1W, 400mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.25V, 1W, 400mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75454BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8; Supply Voltage Min Texas Instruments - 52AH7661 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8; Supply Voltage Min Texas Instruments
52AH7661
Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8; Supply Voltage Min Texas Instruments 52AH7661
IC, PERIPHERAL DRIVER, 2CH, 0.3A, DIP-8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:30V; Output Current:400mA; Driver Case Style:DIP; Product Range:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

IC, PERIPHERAL DRIVER, 2CH, 0.3A, DIP-8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:30V; Output Current:400mA; Driver Case Style:DIP; Product Range:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75454BP 1256199-SN75454BP 704-SN75454BP 52AH7661
Product Name SN75454B Dual Very-High Speed, High-Current Peripheral Drivers Interface - Interface - Drivers, Receivers, Transceivers - SN75454BP Dual 5.25V 1W 400mA Interface Transceiver IC Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8; Supply Voltage Min Texas Instruments
Device Type SN75454B Dual Very-High Speed, High-Current Peripheral Drivers Receiver Transceiver
Features RoHS RoHS RoHS
Package Type PDIP,SO,SOIC DIP PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32P4911A-CGF - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Specialized - 34R3435-CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN54AS1034A Hex Drivers - 5962-88731012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details