Texas Instruments SN7534050 Dual Differential Drivers and Receivers SN7534050NSR

Description
Dual Differential Drivers and Receivers 16-SO
Request a Quote Datasheet
Description
Dual Differential Drivers and Receivers 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN7534050 Dual Differential Drivers and Receivers - SN7534050NSR - Texas Instruments
Dallas, TX, United States
SN7534050 Dual Differential Drivers and Receivers
SN7534050NSR
SN7534050 Dual Differential Drivers and Receivers SN7534050NSR
Dual Differential Drivers and Receivers 16-SO

Dual Differential Drivers and Receivers 16-SO

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
710-SN7534050NSR
Dual Interface Transceiver IC 710-SN7534050NSR
Dual Differential Drivers and Receivers 16-SO -20 to 85 Product overview: SN7534050NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN7534050NSR can be used for catalog matching and distributor lookup.

Dual Differential Drivers and Receivers 16-SO -20 to 85 Product overview: SN7534050NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN7534050NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN7534050NSR - 1100932-SN7534050NSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN7534050NSR
1100932-SN7534050NSR
Interface - Interface - Drivers, Receivers, Transceivers - SN7534050NSR 1100932-SN7534050NSR
Manufacturer: Texas Instruments Win Source Part Number: 1100932-SN7534050NSR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100932-SN7534050NSR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN7534050NSR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN7534050NSR
Drivers, Receivers, Transceivers SN7534050NSR
IC TRANSCEIVER HALF 2/2 16SO

IC TRANSCEIVER HALF 2/2 16SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
SN7534050NSR
RS-422 Interface IC SN7534050NSR
RS-422 Interface IC Dual Differential Drivers and Receiver

RS-422 Interface IC Dual Differential Drivers and Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN7534050NSR 710-SN7534050NSR 1100932-SN7534050NSR SN7534050NSR SN7534050NSR
Product Name SN7534050 Dual Differential Drivers and Receivers Dual Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN7534050NSR Drivers, Receivers, Transceivers RS-422 Interface IC
Device Type Receiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Data Rate 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MSA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
AM26LS32AC Quadruple Differential Line Receivers - AM26LS32ACPWR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
DS9638 RS-422 Dual High Speed Differential Line Driver - DS9638CMX/NOPB - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Features RoHS
View Details
4 suppliers