The ISO35M is an isolated full-duplex RS-485 transceiver designed for 3.3-V operation, with an extended ambient temperature range of -55°C to 125°C. It is housed in a 16-pin SOIC package measuring 10.30 mm × 7.50 mm. The device meets or exceeds TIA/EIA RS-485 requirements, supports signaling rates up to 1 Mbps, and provides 4000 V_PK isolation per DIN EN IEC 60747-17 (VDE 0884-17) and 2500 V_RMS isolation per UL 1577 and CSA 62368-1. It features 1/8 unit load for up to 256 nodes on a bus, fail-safe receiver, thermal shutdown protection, and low bus capacitance of 16 pF typical.
Isolated 3.3-V Full-Duplex RS-485 Transceivers 16-SOIC -55 to 125
1Mbps Isolated RS-485/422 Transceiver, 2.5kVrms, Full-Duplex, SOIC Product overview: ISO35MDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, SOIC, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO35MDW can be used for catalog matching and distributor lookup.
Digital Isolators Iso 3.3V Full & Half Duplex RS-485 Xcvrs
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISO35MDW | 901-ISO35MDW | ISO35MDW |
| Product Name | ISO35 Isolated 3.3-V Full-Duplex RS-485 Transceivers | Isolated SOIC Interface Transceiver IC | Digital Isolators |
| Technology | RS485 | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 3.6V; Other; 3.15 |