Texas Instruments SN75176A Differential Bus Transceiver SN75176AP

Description
Differential Bus Transceiver 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Differential Bus Transceiver 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75176A Differential Bus Transceiver - SN75176AP - Texas Instruments
Dallas, TX, United States
SN75176A Differential Bus Transceiver
SN75176AP
SN75176A Differential Bus Transceiver SN75176AP
Differential Bus Transceiver 8-PDIP 0 to 70

Differential Bus Transceiver 8-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75176AP - 030469-SN75176AP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75176AP
030469-SN75176AP
Interface - Interface - Drivers, Receivers, Transceivers - SN75176AP 030469-SN75176AP
Manufacturer: Texas Instruments Win Source Part Number: 030469-SN75176AP Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Consumer Electronics, Multimedia, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 030469-SN75176AP
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Consumer Electronics, Multimedia, Portable Devices

Buy Now Datasheet
Singapore, Singapore
5V Interface Transceiver IC
710-SN75176AP
5V Interface Transceiver IC 710-SN75176AP
RS-422 Bus Transceiver, 10Mbps, 5V, 1-Ch, Half Duplex, PDIP Product overview: SN75176AP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75176AP can be used for catalog matching and distributor lookup.

RS-422 Bus Transceiver, 10Mbps, 5V, 1-Ch, Half Duplex, PDIP Product overview: SN75176AP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75176AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75176AP
RS-422/RS-485 Interface IC SN75176AP
RS-422/RS-485 Interface IC Bus Diff

RS-422/RS-485 Interface IC Bus Diff

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75176AP - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75176AP
Drivers, Receivers, Transceivers SN75176AP
IC TRANSCEIVER HALF 1/1 8DIP

IC TRANSCEIVER HALF 1/1 8DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75176AP 030469-SN75176AP 710-SN75176AP SN75176AP SN75176AP
Product Name SN75176A Differential Bus Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN75176AP 5V Interface Transceiver IC RS-422/RS-485 Interface IC Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V Other; 4.75V ~ 5.25V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS32AM-EP Enhanced Product Quadruple Differential Line Receiver - AM26LS32AMDREP - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers
Specialized - 34R3435-CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-89687013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details