Texas Instruments SN75175 Quadruple Differential Line Receiver SN75175D

Description
Quadruple Differential Line Receiver 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Receiver 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75175 Quadruple Differential Line Receiver - SN75175D - Texas Instruments
Dallas, TX, United States
SN75175 Quadruple Differential Line Receiver
SN75175D
SN75175 Quadruple Differential Line Receiver SN75175D
Quadruple Differential Line Receiver 16-SOIC 0 to 70

Quadruple Differential Line Receiver 16-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75175D - 896820-SN75175D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75175D
896820-SN75175D
Interface - Interface - Drivers, Receivers, Transceivers - SN75175D 896820-SN75175D
Manufacturer: Texas Instruments Win Source Part Number: 896820-SN75175D Operating Temperature Range: 0°C ~ 70°C Features: 0/4 Receiver - RS422, RS423, RS485 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 75175 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-6856-5-ND, SN75175DE4-ND, -296-6856-5, SN75175DG4-ND, 296-6856-5, SN75175DG4, -SN75175DE4-NDR, -SN75175DG4-NDR, -SN75175D-NDR, -SN75175DG4, SN75175DE4, -SN75175DE4

Manufacturer: Texas Instruments
Win Source Part Number: 896820-SN75175D
Operating Temperature Range: 0°C ~ 70°C
Features: 0/4 Receiver - RS422, RS423, RS485 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 75175
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-6856-5-ND, SN75175DE4-ND, -296-6856-5, SN75175DG4-ND, 296-6856-5, SN75175DG4, -SN75175DE4-NDR, -SN75175DG4-NDR, -SN75175D-NDR, -SN75175DG4, SN75175DE4, -SN75175DE4

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Interface Transceiver IC
710-SN75175D
Quad 5V SOIC Interface Transceiver IC 710-SN75175D
Quad RS-422/485 Bus Transceiver, 10Mbps, 5V, SOIC Product overview: SN75175D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75175D can be used for catalog matching and distributor lookup.

Quad RS-422/485 Bus Transceiver, 10Mbps, 5V, SOIC Product overview: SN75175D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75175D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75175D - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75175D
Drivers, Receivers, Transceivers SN75175D
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site Datasheet
Line Receiver Quad Rs485/422/423; Device Type Texas Instruments - 26AJ9670 - Newark, An Avnet Company
Chicago, IL, United States
Line Receiver Quad Rs485/422/423; Device Type Texas Instruments
26AJ9670
Line Receiver Quad Rs485/422/423; Device Type Texas Instruments 26AJ9670
LINE RECEIVER QUAD RS485/422/423; Device Type:Differential Receiver; IC Interface Type:RS422, RS423, RS485; No. of Receivers:4Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

LINE RECEIVER QUAD RS485/422/423; Device Type:Differential Receiver; IC Interface Type:RS422, RS423, RS485; No. of Receivers:4Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75175D
RS-422/RS-485 Interface IC SN75175D
RS-422/RS-485 Interface IC Quad Diff Line Rec

RS-422/RS-485 Interface IC Quad Diff Line Rec

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75175D 896820-SN75175D 710-SN75175D SN75175D 26AJ9670 SN75175D
Product Name SN75175 Quadruple Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN75175D Quad 5V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers Line Receiver Quad Rs485/422/423; Device Type Texas Instruments RS-422/RS-485 Interface IC
Device Type Receiver Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75V ~ 5.25V Other; 4.75V 5V
# of Tx 0 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT04-SP Hex Inverters - 5962-8974701VCA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31INE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers
Interface Transceiver IC - 710-32P4782A-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211IDB - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
5 suppliers