Texas Instruments DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver DS26LV32ATMX

Description
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85
Request a Quote
Description
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS26LV32AT is a quad differential line receiver designed for 3.3V operation, meeting TIA/EIA-422-B and ITU-T V.11 standards. It features a ±10V common mode range, receiver open-input failsafe, and TTL/LVCMOS-compatible outputs. The device is available in a 16-pin SOIC package and operates over a temperature range of -40°C to +85°C. It supports up to 32MHz toggle frequency with a maximum receiver skew of 4ns and consumes 9mA typical supply current at 3.3V.

Datasheet Summary
Powered by GS/AI

The DS26LV32AT is a quad differential line receiver designed for 3.3V operation, meeting TIA/EIA-422-B and ITU-T V.11 standards. It features a ±10V common mode range, receiver open-input failsafe, and TTL/LVCMOS-compatible outputs. The device is available in a 16-pin SOIC package and operates over a temperature range of -40°C to +85°C. It supports up to 32MHz toggle frequency with a maximum receiver skew of 4ns and consumes 9mA typical supply current at 3.3V.

Suppliers

Company
Product
Description
Supplier Links
DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver - DS26LV32ATMX - Texas Instruments
Dallas, TX, United States
DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver
DS26LV32ATMX
DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver DS26LV32ATMX
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85

3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3V SOIC Interface Transceiver IC
710-DS26LV32ATMX
Quad 3V SOIC Interface Transceiver IC 710-DS26LV32ATMX
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85 Product overview: DS26LV32ATMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26LV32ATMX can be used for catalog matching and distributor lookup.

3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85 Product overview: DS26LV32ATMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26LV32ATMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS26LV32ATMX - 083230-DS26LV32ATMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS26LV32ATMX
083230-DS26LV32ATMX
Interface - Interface - Drivers, Receivers, Transceivers - DS26LV32ATMX 083230-DS26LV32ATMX
Manufacturer: Texas Instruments Win Source Part Number: 083230-DS26LV32ATMX Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 35mV Family Name: DS26LV32AT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS26LV32ATM; DS26LV32ATMHALF; DS26LV32ATMXHALF; DS26LV32ATMX/NOPB; Introduction Date: March 01, 1997 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 083230-DS26LV32ATMX
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 35mV
Family Name: DS26LV32AT
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS26LV32ATM; DS26LV32ATMHALF; DS26LV32ATMXHALF; DS26LV32ATMX/NOPB;
Introduction Date: March 01, 1997
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS26LV32ATMX - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS26LV32ATMX
Drivers, Receivers, Transceivers DS26LV32ATMX
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site Datasheet
QUAD LINE RECEIVER, PDSO16 - DS26LV32ATMX - Karl Kruse GmbH & Co. KG
Kaarst, Germany
QUAD LINE RECEIVER, PDSO16
DS26LV32ATMX
QUAD LINE RECEIVER, PDSO16 DS26LV32ATMX
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Karl Kruse GmbH & Co. KG
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS26LV32ATMX 710-DS26LV32ATMX 083230-DS26LV32ATMX DS26LV32ATMX DS26LV32ATMX
Product Name DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver Quad 3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS26LV32ATMX Drivers, Receivers, Transceivers QUAD LINE RECEIVER, PDSO16
Device Type Receiver Transceiver Receiver Receiver Receiver
# of Tx 0 #
# of Rx 4 #
Data Rate 30000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202CPWR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
SN55110A Dual Line Driver - 5962-87547012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details