Texas Instruments SN75174 Quadruple Differential Line Driver SN75174DWR

Description
Quadruple Differential Line Driver 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75174 Quadruple Differential Line Driver - SN75174DWR - Texas Instruments
Dallas, TX, United States
SN75174 Quadruple Differential Line Driver
SN75174DWR
SN75174 Quadruple Differential Line Driver SN75174DWR
Quadruple Differential Line Driver 20-SOIC 0 to 70

Quadruple Differential Line Driver 20-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75174DWR - 030465-SN75174DWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75174DWR
030465-SN75174DWR
Interface - Interface - Drivers, Receivers, Transceivers - SN75174DWR 030465-SN75174DWR
Manufacturer: Texas Instruments Win Source Part Number: 030465-SN75174DWR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030465-SN75174DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75174DWR
SOIC Interface Transceiver IC 710-SN75174DWR
Quadruple Differential Line Driver 20-SOIC 0 to 70 Product overview: SN75174DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75174DWR can be used for catalog matching and distributor lookup.

Quadruple Differential Line Driver 20-SOIC 0 to 70 Product overview: SN75174DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75174DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75174DWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75174DWR
Drivers, Receivers, Transceivers SN75174DWR
IC DRIVER 4/0 20SOIC

IC DRIVER 4/0 20SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75174DWR
RS-422/RS-485 Interface IC SN75174DWR
RS-422/RS-485 Interface IC Quad Diff Line

RS-422/RS-485 Interface IC Quad Diff Line

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75174DWR 030465-SN75174DWR 710-SN75174DWR SN75174DWR SN75174DWR
Product Name SN75174 Quadruple Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - SN75174DWR SOIC Interface Transceiver IC Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Device Type Line / Bus Driver Receiver Transceiver Driver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V 5V
# of Tx 4 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162H501T 18-Bit Universal Bus Transceivers with Bus-Hold and 3-State Outputs - 74FCT162H501CTPACT - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Features RoHS
View Details
4 suppliers
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301MSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Universal Bus Functions - 74ALVCH16524DLR - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
View Details
 - 40097BDC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers