CMOS Quad Differential Line Receivers 16-SOIC -40 to 85
CMOS Quad Differential Line Receivers 16-SOIC -40 to 85 Product overview: DS26C32ATMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26C32ATMX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 014765-DS26C32ATMX/N
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
DIFF LINE RECEIVER, RS422/423, SOIC-16; Device Type:Differential Line Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers
IC RECEIVER 0/4 16SOIC
RS-422 Interface IC CMOS Quad Diff Line Recvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS26C32ATMX/NOPB | 710-DS26C32ATMX/NOPB | 014765-DS26C32ATMX/NOPB | 29AH0993 | DS26C32ATMX/NOPB | DS26C32ATMX/NOPB |
| Product Name | DS26C32AT CMOS Quad Differential Line Receivers | Quad SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DS26C32ATMX/NOPB | Diff Line Receiver, Rs422/423, Soic-16; Device Type Texas Instruments | Drivers, Receivers, Transceivers | RS-422 Interface IC |
| Device Type | Receiver | Transceiver | Receiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 0 # | |||||
| # of Rx | 4 # | |||||
| Data Rate | 30000 kbps |