Texas Instruments SN75174 Quadruple Differential Line Driver SN75174DW

Description
Quadruple Differential Line Driver 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75174 Quadruple Differential Line Driver - SN75174DW - Texas Instruments
Dallas, TX, United States
SN75174 Quadruple Differential Line Driver
SN75174DW
SN75174 Quadruple Differential Line Driver SN75174DW
Quadruple Differential Line Driver 20-SOIC 0 to 70

Quadruple Differential Line Driver 20-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Interface Transceiver IC
710-SN75174DW
Quad 5V SOIC Interface Transceiver IC 710-SN75174DW
Quad Diff Line Driver, 4Mbps, 5V, 4-Ch, SOIC Product overview: SN75174DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75174DW can be used for catalog matching and distributor lookup.

Quad Diff Line Driver, 4Mbps, 5V, 4-Ch, SOIC Product overview: SN75174DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75174DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75174DW - 082434-SN75174DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75174DW
082434-SN75174DW
Interface - Interface - Drivers, Receivers, Transceivers - SN75174DW 082434-SN75174DW
Manufacturer: Texas Instruments Win Source Part Number: 082434-SN75174DW Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082434-SN75174DW
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Line Driver Quad Rs485/rs422, 75174; Device Type Texas Instruments - 28AH5187 - Newark, An Avnet Company
Chicago, IL, United States
Line Driver Quad Rs485/rs422, 75174; Device Type Texas Instruments
28AH5187
Line Driver Quad Rs485/rs422, 75174; Device Type Texas Instruments 28AH5187
LINE DRIVER QUAD RS485/RS422, 75174; Device Type:Line; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes

LINE DRIVER QUAD RS485/RS422, 75174; Device Type:Line; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN75174DW - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75174DW
Drivers, Receivers, Transceivers SN75174DW
IC DRIVER 4/0 20SOIC

IC DRIVER 4/0 20SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75174DW
RS-422/RS-485 Interface IC SN75174DW
RS-422/RS-485 Interface IC Quad Diff Line

RS-422/RS-485 Interface IC Quad Diff Line

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75174DW 710-SN75174DW 082434-SN75174DW 28AH5187 SN75174DW SN75174DW
Product Name SN75174 Quadruple Differential Line Driver Quad 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75174DW Line Driver Quad Rs485/rs422, 75174; Device Type Texas Instruments Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Device Type Line / Bus Driver Transceiver Receiver Driver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V Other; 4.75V Other; 4.75V ~ 5.25V 5V
# of Tx 4 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 32R1606R-8CGTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers