Texas Instruments SN75158 Dual Differential Line Driver SN75158D

Description
Dual Differential Line Driver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Differential Line Driver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75158 Dual Differential Line Driver - SN75158D - Texas Instruments
Dallas, TX, United States
SN75158 Dual Differential Line Driver
SN75158D
SN75158 Dual Differential Line Driver SN75158D
Dual Differential Line Driver 8-SOIC 0 to 70

Dual Differential Line Driver 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Interface Transceiver IC
710-SN75158D
Dual 5V SOIC Interface Transceiver IC 710-SN75158D
Dual RS-422 Transmitter IC, 5V, 2-Ch, 8-Pin SOIC Product overview: SN75158D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75158D can be used for catalog matching and distributor lookup.

Dual RS-422 Transmitter IC, 5V, 2-Ch, 8-Pin SOIC Product overview: SN75158D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75158D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75158D - 082423-SN75158D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75158D
082423-SN75158D
Interface - Interface - Drivers, Receivers, Transceivers - SN75158D 082423-SN75158D
Manufacturer: Texas Instruments Win Source Part Number: 082423-SN75158D Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082423-SN75158D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75158D - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75158D
Drivers, Receivers, Transceivers SN75158D
IC DRIVER 2/0 8SOIC

IC DRIVER 2/0 8SOIC

Supplier's Site Datasheet
Differential Line Driver/receiver; Device Type Texas Instruments - 28AH5183 - Newark, An Avnet Company
Chicago, IL, United States
Differential Line Driver/receiver; Device Type Texas Instruments
28AH5183
Differential Line Driver/receiver; Device Type Texas Instruments 28AH5183
DIFFERENTIAL LINE DRIVER/RECEIVER; Device Type:Differential; IC Interface Type:RS422; No. of Drivers:2Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

DIFFERENTIAL LINE DRIVER/RECEIVER; Device Type:Differential; IC Interface Type:RS422; No. of Drivers:2Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Rs-422 Line Driver, 5.25V, Soic-8; Device Type Texas Instruments - 08F8084 - Newark, An Avnet Company
Chicago, IL, United States
Rs-422 Line Driver, 5.25V, Soic-8; Device Type Texas Instruments
08F8084
Rs-422 Line Driver, 5.25V, Soic-8; Device Type Texas Instruments 08F8084
RS-422 LINE DRIVER, 5.25V, SOIC-8; Device Type:RS422 Driver; IC Interface Type:RS422; No. of Drivers:2Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

RS-422 LINE DRIVER, 5.25V, SOIC-8; Device Type:RS422 Driver; IC Interface Type:RS422; No. of Drivers:2Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-422 Interface IC
SN75158D
RS-422 Interface IC SN75158D
RS-422 Interface IC Dual Diff Line Drvr

RS-422 Interface IC Dual Diff Line Drvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75158D 710-SN75158D 082423-SN75158D SN75158D 28AH5183 08F8084 SN75158D
Product Name SN75158 Dual Differential Line Driver Dual 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75158D Drivers, Receivers, Transceivers Differential Line Driver/receiver; Device Type Texas Instruments Rs-422 Line Driver, 5.25V, Soic-8; Device Type Texas Instruments RS-422 Interface IC
Device Type Line / Bus Driver Transceiver Receiver Driver Receiver
Features RoHS RoHS RoHS RoHS RoHS
# of Tx 2 #
# of Rx 0 #
Data Rate 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
CY74FCT162501T 18-Bit Universal Bus Transceivers with 3-State Outputs - 74FCT162501ATPVCT - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
View Details
5 suppliers
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
SN74ALVCH16501 18-Bit Universal Bus Transceiver With 3-State Outputs - 74ALVCH16501ZQLR - Texas Instruments
Specs
Technology ALVC
Device Type Transceiver
Features RoHS
View Details
3 suppliers