Texas Instruments DS8922A TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair DS8922AMX/NOPB

Description
TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair 16-SOIC 0 to 70
Request a Quote Datasheet
Description
TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS8922A TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair - DS8922AMX/NOPB - Texas Instruments
Dallas, TX, United States
DS8922A TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair
DS8922AMX/NOPB
DS8922A TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair DS8922AMX/NOPB
TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair 16-SOIC 0 to 70

TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-DS8922AMX/NOPB
Dual SOIC Interface Transceiver IC 710-DS8922AMX/NOPB
TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair 16-SOIC 0 to 70 Product overview: DS8922AMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS8922AMX/NOPB can be used for catalog matching and distributor lookup.

TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair 16-SOIC 0 to 70 Product overview: DS8922AMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS8922AMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS8922AMX/NOPB - 131032-DS8922AMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS8922AMX/NOPB
131032-DS8922AMX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS8922AMX/NOPB 131032-DS8922AMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 131032-DS8922AMX/NOP B Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DS8922AM; DS8922AMX; DS8922AM/NOPB; DS8922AMX/NOPB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 131032-DS8922AMX/NOPB
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DS8922AM; DS8922AMX; DS8922AM/NOPB; DS8922AMX/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 2,500

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS8922AMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS8922AMX/NOPB
Drivers, Receivers, Transceivers DS8922AMX/NOPB
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS8922AMX/NOPB 710-DS8922AMX/NOPB 131032-DS8922AMX/NOPB DS8922AMX/NOPB
Product Name DS8922A TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair Dual SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS8922AMX/NOPB Drivers, Receivers, Transceivers
Technology RS422 RS422; RS485; RS422, RS485
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16835 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16835DGVRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
2 suppliers
Interface Transceiver IC - 710-32R2211RX2CVTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
GD75232 Multiple RS-232 Drivers And Receivers - GD75232DBRG4 - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
3 suppliers
AM26C31M Quadruple Differential Line Driver - 5962-9163901MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers