Dual Line Driver 8-PDIP 0 to 70
Dual Line Driver, 12V, 20Kbps, Half Duplex, Through Hole, 8-PDIP Product overview: SN75150P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 12V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Through-Hole, 12V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75150P can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 065693-SN75150P
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
RS-232 Interface IC Dual Line Driver/LIN
IC, LINE DRIVER, DUAL, RS232, PDIP8; Device Type:Line; IC Interface Type:RS232; No. of Drivers:2Drivers; Supply Voltage Min:10.8V; Supply Voltage Max:13.2V; Driver Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75150P | 710-SN75150P | 065693-SN75150P | SN75150P | 52AH7660 |
| Product Name | SN75150 Dual Line Driver | Dual Through-Hole 12V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75150P | RS-232 Interface IC | Ic, Line Driver, Dual, Rs232, Pdip8; Device Type Texas Instruments |
| Device Type | Line / Bus Driver | Transceiver | Receiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 0 # | ||||
| Data Rate | 450 kbps | 20 kbps | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) |