The SN75150DR is a dual line driver in an 8-pin SOIC package, designed to meet TIA/EIA-232-F and ITU V.28 standards for data transmission at up to 20 kbits/s with a 2500-pF load. It operates from ±12 V supply voltages, withstands sustained output short circuits to any voltage between -25 V and 25 V, and has a maximum transition time of 2 µs through the 3-V to -3-V region. The device is characterized for operation from 0°C to 70°C and features a common strobe input and TTL-compatible logic inputs. The package is a surface-mount SOIC with dimensions compatible with 2500-piece tape and reel packaging.
Dual Line Driver 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 065692-SN75150DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Dual Line Driver 8-SOIC 0 to 70 Product overview: SN75150DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75150DR can be used for catalog matching and distributor lookup.
RS-232 Interface IC Dual Line
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75150DR | 065692-SN75150DR | 710-SN75150DR | SN75150DR |
| Product Name | SN75150 Dual Line Driver | Interface - Interface - Drivers, Receivers, Transceivers - SN75150DR | Dual SOIC Interface Transceiver IC | RS-232 Interface IC |
| Device Type | Line / Bus Driver | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 0 # | |||
| Data Rate | 450 kbps | 20 kbps |