Texas Instruments SN75121 Dual Line Drivers SN75121N

Description
Dual Line Drivers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual Line Drivers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75121 Dual Line Drivers - SN75121N - Texas Instruments
Dallas, TX, United States
SN75121 Dual Line Drivers
SN75121N
SN75121 Dual Line Drivers SN75121N
Dual Line Drivers 16-PDIP 0 to 70

Dual Line Drivers 16-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
710-SN75121N
Dual Interface Transceiver IC 710-SN75121N
Dual Line Drivers 16-PDIP 0 to 70 Product overview: SN75121N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75121N can be used for catalog matching and distributor lookup.

Dual Line Drivers 16-PDIP 0 to 70 Product overview: SN75121N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75121N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75121N - 082419-SN75121N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75121N
082419-SN75121N
Interface - Interface - Drivers, Receivers, Transceivers - SN75121N 082419-SN75121N
Manufacturer: Texas Instruments Win Source Part Number: 082419-SN75121N Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082419-SN75121N
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75121N 710-SN75121N 082419-SN75121N
Product Name SN75121 Dual Line Drivers Dual Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75121N
Device Type Line / Bus Driver Transceiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31M Quadruple Differential Line Driver - 5962-7802301M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MXA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details