Dual line receiver with two independent channels, designed for TTL-compatible high-speed applications, in a 14-pin SOIC package with dimensions supporting 2500-unit tape and reel packaging, operating from 0°C to 70°C, and featuring differential input voltage range of ±3 V, high input impedance, and totem-pole outputs with TTL drive capability.
Dual Line Receiver 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 116196-SN75107ADR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Dual Line Receiver 14-SOIC 0 to 70 Product overview: SN75107ADR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75107ADR can be used for catalog matching and distributor lookup.
IC RECEIVER 0/2 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75107ADR | 116196-SN75107ADR | 710-SN75107ADR | SN75107ADR |
| Product Name | SN75107A Dual Line Receiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75107ADR | Dual SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Receiver | Transceiver | Receiver |
| Features | RoHS | RoHS | ||
| # of Rx | 2 # |