Texas Instruments CD74HCT85 4-Bit Magnitude Comparator CD74HCT85M

Description
4-Bit Magnitude Comparator 16-SOIC -55 to 125
Request a Quote Datasheet
Description
4-Bit Magnitude Comparator 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT85 4-Bit Magnitude Comparator - CD74HCT85M - Texas Instruments
Dallas, TX, United States
CD74HCT85 4-Bit Magnitude Comparator
CD74HCT85M
CD74HCT85 4-Bit Magnitude Comparator CD74HCT85M
4-Bit Magnitude Comparator 16-SOIC -55 to 125

4-Bit Magnitude Comparator 16-SOIC -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Comparators - CD74HCT85M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Comparators
CD74HCT85M
Integrated Circuits (ICs) - Logic - Comparators CD74HCT85M
Win Source Part Number: 1357154-CD74HCT85M Category: Integrated Circuits (ICs) - Logic - Comparators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. Type: Magnitude Comparator MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74HCT Package: Tube Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: 74HCT85 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Current - Quiescent (Iq): 8 µA Output: Active High Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 40ns @ 4.5V, 50pF Number of Bits: 4 Output Function: A B

Win Source Part Number: 1357154-CD74HCT85M
Category: Integrated Circuits (ICs) - Logic - Comparators
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
Type: Magnitude Comparator
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HCT
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: 74HCT85
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Current - Quiescent (Iq): 8 µA
Output: Active High
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 40ns @ 4.5V, 50pF
Number of Bits: 4
Output Function: A B

Buy Now Datasheet
Comparators - 296-33166-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-33166-5-ND
Comparators 296-33166-5-ND
Magnitude Comparator Bit Active High Output AB 16-SOIC

Magnitude Comparator Bit Active High Output AB 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Comparators
CD74HCT85M
Logic Comparators CD74HCT85M
Logic Comparators High Speed CMOS 4-Bit Magnitude

Logic Comparators High Speed CMOS 4-Bit Magnitude

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
CD74HCT85M
Integrated Circuits (ICs) - Logic - Comparators CD74HCT85M
IC COMPARATOR MAG 4BIT 16SOIC

IC COMPARATOR MAG 4BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number CD74HCT85M CD74HCT85M 296-33166-5-ND CD74HCT85M CD74HCT85M
Product Name CD74HCT85 4-Bit Magnitude Comparator Integrated Circuits (ICs) - Logic - Comparators Comparators Logic Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Magnitude Identity Magnitude
Supply Voltage Other; 4.5 4.5V ~ 5.5V Other
Package Type Other; CMOS SOIC
Logic Family HCT
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC85 4-Bit Magnitude Comparator - CD74HC85E - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
7 suppliers
Comparators - LM111 MD8 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 5V ~ 30V, ±2.5V ~ 15V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD4585B 4-Bit Magnitude Comparators - CD4585BPWE4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
3 suppliers