8-Bit identity comparator designed for comparing two 8-bit binary or BCD words, available in a 20-pin CDIP package with dimensions of 26.92 mm × 6.92 mm, operating over a temperature range of -55°C to 125°C, with a wide supply voltage range of 2 V to 6 V, 80-μA maximum power consumption, and ±4-mA output drive capability at 5 V.
8-Bit Identity Comparators 20-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Comparators |
| Product Number | 5962-8681801RA |
| Product Name | SN54HC688 8-Bit Identity Comparators |
| Type | Identity |
| Supply Voltage | Other; 2 |
| Package Type | Other; CMOS |
| Logic Family | HC |