Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
TEXAS INSTRUMENTS
100115SC -- GATES AND INVERTERS - MULTI-FUNCTION, CONFIGURABLE
Texas Instruments
Gates and Inverters - Multi-Function, Configurable
100115SC
Description
Clock Driver IC 1 16-SOIC (0.154", 3.90mm Width)
Quarktwin Technology Ltd.
Done
Datasheet
Description
Clock Driver IC 1 16-SOIC (0.154", 3.90mm Width)
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
100115SC
Gates and Inverters - Multi-Function, Configurable
100115SC
Clock Driver IC 1 16-SOIC (0.154", 3.90mm Width)
Clock Driver IC 1 16-SOIC (0.154", 3.90mm Width)
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Logic Gates
Product Number
100115SC
Product Name
Gates and Inverters - Multi-Function, Configurable
Supply Voltage
4.2V ~ 5.7V
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
2-input OR gate
74AHCT1G32GZYL
Specs
Gate Type
OR
Supply Voltage
+7.0
IC Package Type
Other; SOT8065-1 SOT8065-1
View Details
2
suppliers
Micross Components, Inc.
5-Channel Level Translator w/ Bus Hold
MYXAP54RHC805/V
Specs
Pin Count
14
IC Package Type
Other; Flat-Pack
View Details
Texas Instruments
Gates and Inverters
5432DM
Specs
Gate Type
OR; OR Gate
Supply Voltage
4.5V ~ 5.5V
Inputs
2
View Details
2
suppliers
Rochester Electronics
Logic - Gates and Inverters - Multi-Function, Configurable
100171DC
Specs
Gate Type
NOT
View Details