Texas Instruments SN74S373 Octal D-type Transparent Latches with 3-state Outputs SN74S373N

Description
Octal D-type Transparent Latches with 3-state Outputs 20-PDIP 0 to 70
Request a Quote
Description
Octal D-type Transparent Latches with 3-state Outputs 20-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type transparent latches with 3-state outputs in a 20-pin PDIP package, operating from 0°C to 70°C, featuring Schmitt-trigger buffered clock inputs for improved noise rejection and P-N-P inputs to reduce DC loading on data lines.

Datasheet Summary
Powered by GS/AI

Octal D-type transparent latches with 3-state outputs in a 20-pin PDIP package, operating from 0°C to 70°C, featuring Schmitt-trigger buffered clock inputs for improved noise rejection and P-N-P inputs to reduce DC loading on data lines.

Suppliers

Company
Product
Description
Supplier Links
SN74S373 Octal D-type Transparent Latches with 3-state Outputs - SN74S373N - Texas Instruments
Dallas, TX, United States
SN74S373 Octal D-type Transparent Latches with 3-state Outputs
SN74S373N
SN74S373 Octal D-type Transparent Latches with 3-state Outputs SN74S373N
Octal D-type Transparent Latches with 3-state Outputs 20-PDIP 0 to 70

Octal D-type Transparent Latches with 3-state Outputs 20-PDIP 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74S373N
007383-SN74S373N
Logic - Logic - Latches - SN74S373N 007383-SN74S373N
Manufacturer: Texas Instruments Win Source Part Number: 007383-SN74S373N Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Propagation Delay Time (ns): 7ns Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 007383-SN74S373N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Propagation Delay Time (ns): 7ns
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 296-34113-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Latches - SN74S373N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
SN74S373N
Latches SN74S373N
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74S373N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74S373N
Integrated Circuits (ICs) - Logic - Latches SN74S373N
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74S373N 007383-SN74S373N 296-34113-5-ND SN74S373N SN74S373N
Product Name SN74S373 Octal D-type Transparent Latches with 3-state Outputs Logic - Logic - Latches - SN74S373N Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D
Supply Voltage 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 7 ns 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT533 Octal Transparent D-type Latches With 3-State Outputs - 5962-9584301QRA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
CY74FCT162841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs - 74FCT162841CTPACT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
4 suppliers
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
5 suppliers
CD54HCT533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs - CD54HCT533F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers