Texas Instruments High-Performance Analog Logic - Latches SN74S373DWRE4

Description
IC OCT TRANSP D-TYP LATCH 20SOIC
Datasheet
Description
IC OCT TRANSP D-TYP LATCH 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74S373DWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74S373DWRE4
Logic - Latches SN74S373DWRE4
IC OCT TRANSP D-TYP LATCH 20SOIC

IC OCT TRANSP D-TYP LATCH 20SOIC

Supplier's Site Datasheet
Latches - SN74S373DWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number SN74S373DWRE4 SN74S373DWRE4
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDRG4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
Latches - 1727-3413-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Logic - Latches - 74ALVCH16373TX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373CPVG - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details