Rochester Electronics Logic - Latches 74LCX573WM

Description
BUS DRIVER, LVC/LCX/Z SERIES, 1
Datasheet
Description
BUS DRIVER, LVC/LCX/Z SERIES, 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74LCX573WM - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LCX573WM
Logic - Latches 74LCX573WM
BUS DRIVER, LVC/LCX/Z SERIES, 1

BUS DRIVER, LVC/LCX/Z SERIES, 1

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74LCX573WM
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Latches - 1727-3340-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74AHC373D,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
 - QS74FCT2373ZQCTQ - Rochester Electronics
Specs
Latch Type Transparent-D
Package Type QSOP20; SOP
Logic Family CMOS
View Details
3 suppliers