Integrated Device Technology Latches 74FCT573PBCTQ

Description
Fast CMOS Octal Transparent Latch
Request a Quote Datasheet
Description
Fast CMOS Octal Transparent Latch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74FCT573PBCTQ - Rochester Electronics
Newburyport, MA, United States
Fast CMOS Octal Transparent Latch

Fast CMOS Octal Transparent Latch

Supplier's Site Datasheet
Latches - 74FCT573PBCTQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74FCT573PBCTQ 74FCT573PBCTQ
Product Name Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD4508B CMOS Dual 4-Bit Latch - CD4508BM - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
Logic - Latches - 74HCT573D,653 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Octal D-type transparent latch; 3-state - 74AHC573D-Q100J - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
NON-INVERTING OCTAL LATCH - 54FCT373ATLB - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details