Texas Instruments Latches 74279PC

Description
S-R Latch 4 Channel 1:1 IC Standard 16-CDIP
Datasheet
Description
S-R Latch 4 Channel 1:1 IC Standard 16-CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74279PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74279PC
Latches 74279PC
S-R Latch 4 Channel 1:1 IC Standard 16-CDIP

S-R Latch 4 Channel 1:1 IC Standard 16-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74279PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74279PC
Integrated Circuits (ICs) - Logic - Latches 74279PC
R-S LATCH 1-BIT, TTL

R-S LATCH 1-BIT, TTL

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number 74279PC 74279PC
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F373SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors - 74FCT2373CTSOCTE4 - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
5 suppliers
3.3 V octal D-type transparent latch; 3-state - 74LVT573BQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers