Texas Instruments SN74S260 Dual 5-input positive-NOR gates SN74S260D

Description
Dual 5-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 5-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S260 Dual 5-input positive-NOR gates - SN74S260D - Texas Instruments
Dallas, TX, United States
SN74S260 Dual 5-input positive-NOR gates
SN74S260D
SN74S260 Dual 5-input positive-NOR gates SN74S260D
Dual 5-input positive-NOR gates 14-SOIC 0 to 70

Dual 5-input positive-NOR gates 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - SN74S260D-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74S260D-ND
Gates and Inverters SN74S260D-ND
NOR Gate IC 2 Channel 14-SOIC

NOR Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257542-SN74S260D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257542-SN74S260D
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257542-SN74S260D
Win Source Part Number: 1257542-SN74S260D Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Number of Circuits: 2 Standard Package: 50 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 5 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74S260D,SN74 S260DG4,SN74S260DE4, SN74S260DE4,2156-SN7 4S260D,SN74S260DG4 Base Product Number: 74S260

Win Source Part Number: 1257542-SN74S260D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74S
Number of Circuits: 2
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 5
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74S260D,SN74S260DG4,SN74S260DE4,SN74S260DE4,2156-SN74S260D,SN74S260DG4
Base Product Number: 74S260

Buy Now Datasheet
 - SN74S260D - Rochester Electronics
Newburyport, MA, United States
SN74S260 Dual 5-input positive-NOR gates

SN74S260 Dual 5-input positive-NOR gates

Supplier's Site Datasheet
Singapore, Singapore
Dual 5V SOIC Logic IC
705-SN74S260D
Dual 5V SOIC Logic IC 705-SN74S260D
Dual 5-Input NOR Gate IC, 74S Series, SOIC, 5V Product overview: SN74S260D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S260D can be used for catalog matching and distributor lookup.

Dual 5-Input NOR Gate IC, 74S Series, SOIC, 5V Product overview: SN74S260D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S260D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74S260D
Logic Gates SN74S260D
Logic Gates Dual 5-input Positive-NOR gates

Logic Gates Dual 5-input Positive-NOR gates

Buy Now Datasheet
Gates and Inverters - SN74S260D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S260D
Gates and Inverters SN74S260D
NOR Gate IC 2 Channel 14-SOIC

NOR Gate IC 2 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74S260D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S260D
Logic - Gates and Inverters SN74S260D
IC GATE NOR 2CH 5-INP 14SOIC

IC GATE NOR 2CH 5-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74S260D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74S260D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S260D
IC GATE NOR 2CH 5-INP 14SOIC

IC GATE NOR 2CH 5-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S260D SN74S260D-ND 1257542-SN74S260D SN74S260D 705-SN74S260D SN74S260D SN74S260D SN74S260D SN74S260D
Product Name SN74S260 Dual 5-input positive-NOR gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Dual 5V SOIC Logic IC Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR NOT; NOR; NOR Gate OR; NOR NOR; NOR GATE NOR; NOR Gate NOT; NOR NOR
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family S
Propagation Delay 6 ns 6 ns 6 ns 6 ns
Operating Current 0.0450 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-8687101CA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 54S22DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details