Texas Instruments Gates and Inverters 100118W-MIL2

Description
AND/OR Gate Configurable 1 Circuit 19 Input (5, 4, 4, 4, 2) Input 24-CFP
Datasheet
Description
AND/OR Gate Configurable 1 Circuit 19 Input (5, 4, 4, 4, 2) Input 24-CFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 100118W-MIL2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
100118W-MIL2
Gates and Inverters 100118W-MIL2
AND/OR Gate Configurable 1 Circuit 19 Input (5, 4, 4, 4, 2) Input 24-CFP

AND/OR Gate Configurable 1 Circuit 19 Input (5, 4, 4, 4, 2) Input 24-CFP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100118W-MIL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
100118W-MIL2
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 100118W-MIL2
100K SERIES, 1-FUNC, 19-INPUT

100K SERIES, 1-FUNC, 19-INPUT

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Gates Logic Gates
Product Number 100118W-MIL2 100118W-MIL2
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type AND; OR; AND/OR Gate AND
Supply Voltage -4.2V ~ -5.7V
Output Type Differential Differential
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details
Logic IC - 705-54LS03DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers