Octal buffers and line drivers 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1256071-SN74S240DWR
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 64mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: 74S240
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Octal Buffer/Line Driver, 8-Ch, 3-State, SOIC, 5V Product overview: SN74S240DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74S240DWR can be used for catalog matching and distributor lookup.
Bus Driver, S Series, 2-Func, 4-Bit, Inverted Output, TTL, PDSO20
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74S240DWR | 1256071-SN74S240DWR | 704-SN74S240DWR | SN74S240DWR |
| Product Name | SN74S240 Octal buffers and line drivers | Interface - Interface - Drivers, Receivers, Transceivers - SN74S240DWR | 5V SOIC Interface Transceiver IC | |
| Technology | S | |||
| Device Type | Line / Bus Driver; Buffer | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |