Texas Instruments AM26LS31 Quadruple Differential Line Driver AM26LS31CDRG4

Description
Quadruple Differential Line Driver 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LS31 Quadruple Differential Line Driver - AM26LS31CDRG4 - Texas Instruments
Dallas, TX, United States
AM26LS31 Quadruple Differential Line Driver
AM26LS31CDRG4
AM26LS31 Quadruple Differential Line Driver AM26LS31CDRG4
Quadruple Differential Line Driver 16-SOIC 0 to 70

Quadruple Differential Line Driver 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-AM26LS31CDRG4
SOIC Interface Transceiver IC 710-AM26LS31CDRG4
Quadruple differential line driver 16-SOIC 0 to 70 Product overview: AM26LS31CDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS31CDRG4 can be used for catalog matching and distributor lookup.

Quadruple differential line driver 16-SOIC 0 to 70 Product overview: AM26LS31CDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS31CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31CDRG4 - 199020-AM26LS31CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31CDRG4
199020-AM26LS31CDRG4
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31CDRG4 199020-AM26LS31CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 199020-AM26LS31CDRG4 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 199020-AM26LS31CDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
AM26LS31CDRG4
RS-422 Interface IC AM26LS31CDRG4
RS-422 Interface IC Quad Diff Line Drvr

RS-422 Interface IC Quad Diff Line Drvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LS31CDRG4 710-AM26LS31CDRG4 199020-AM26LS31CDRG4 AM26LS31CDRG4
Product Name AM26LS31 Quadruple Differential Line Driver SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31CDRG4 RS-422 Interface IC
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

 - 74BCT244SCX - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
2 suppliers
SN54HC366 Hex Bus Drivers With 3-State Outputs - 5962-8682801EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS1034A Hex Drivers - 5962-88731012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details
SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VRA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details