3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SSOP -40 to 85
8-Bit Buffer/Driver, 3-State, 3.3V, BICMOS, SSOP Product overview: SN74LVTZ244DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTZ244DBR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTZ244DBR | 704-SN74LVTZ244DBR |
| Product Name | SN74LVTZ244 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs | 8-bit 3.3V SSOP Interface Transceiver IC |
| Technology | LVT | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | 2.7V; 3.3V; Other; 3.3 |