Texas Instruments Flip Flops 54LS112DM

Description
J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, CDIP16
Request a Quote Datasheet
Description
J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, CDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 54LS112DM - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, CDIP16

J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, CDIP16

Supplier's Site Datasheet
Flip Flops - 54LS112DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54LS112DM
Flip Flops 54LS112DM
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 54LS112DM 54LS112DM
Product Name Flip Flops
Triggering Negative-edge Triggered
Package Type DIP; CDIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT377 Octal Edge-Triggered D-type Flip-Flops With Clock Enable - 5962-9314801QRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
Logic - Flip Flops - 74AC377MTCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details