Texas Instruments SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs SN74LVTH573PWG4

Description
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs - SN74LVTH573PWG4 - Texas Instruments
Dallas, TX, United States
SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs
SN74LVTH573PWG4
SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs SN74LVTH573PWG4
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Latches - SN74LVTH573PWG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257223-SN74LVTH573PWG4
Integrated Circuits (ICs) - Logic - Latches 1257223-SN74LVTH573PWG4
Win Source Part Number: 1257223-SN74LVTH573P WG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LVTH Standard Package: 70 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Delay Time - Propagation: 2.9ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVTH573

Win Source Part Number: 1257223-SN74LVTH573PWG4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVTH
Standard Package: 70
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Delay Time - Propagation: 2.9ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVTH573

Buy Now Datasheet
Latches - SN74LVTH573PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now
Logic - Latches - SN74LVTH573PWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVTH573PWG4
Logic - Latches SN74LVTH573PWG4
IC D-TYPE LATCH SGL 3-ST 20TSSOP

IC D-TYPE LATCH SGL 3-ST 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVTH573PWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVTH573PWG4
Integrated Circuits (ICs) - Logic - Latches SN74LVTH573PWG4
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVTH573PWG4 SN74LVTH573PWG4-ND 1257223-SN74LVTH573PWG4 SN74LVTH573PWG4 SN74LVTH573PWG4 SN74LVTH573PWG4
Product Name SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 3.6V; 3.3 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V
Operating Current 5 mA
Propagation Delay 3.9 ns 2.9 ns 2.9 ns 2.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685501Q2A - Texas Instruments
Specs
Latch Type D
Propagation Delay 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH16373GRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
SN54ACT373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8755601VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details