Texas Instruments SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs 74LVC16373ADGVRE4

Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TVSOP -40 to 125
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TVSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373ADGVRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs
74LVC16373ADGVRE4
SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs 74LVC16373ADGVRE4
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TVSOP -40 to 125

16-Bit Transparent D-Type Latch With 3-State Outputs 48-TVSOP -40 to 125

Buy Now Datasheet
Latches - 74LVC16373ADGVRE4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVC16373ADGVRE4
1132735-74LVC16373ADGVRE4
Logic - Logic - Latches - 74LVC16373ADGVRE4 1132735-74LVC16373ADGVRE4
Manufacturer: Texas Instruments Win Source Part Number: 1132735-74LVC16373AD GVRE4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Delay Time - Propagation: 2.1ns Categories: Integrated Circuits Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 74LVC16373 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1132735-74LVC16373ADGVRE4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Delay Time - Propagation: 2.1ns
Categories: Integrated Circuits
Supplier Device Package: 48-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC16373
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Logic - Latches - 74LVC16373ADGVRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVC16373ADGVRE4
Logic - Latches 74LVC16373ADGVRE4
IC 16BIT TRANS D LATCH 48-TVSOP

IC 16BIT TRANS D LATCH 48-TVSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVC16373ADGVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVC16373ADGVRE4
Integrated Circuits (ICs) - Logic - Latches 74LVC16373ADGVRE4
IC 16BIT TRANS D LATCH 48-TVSOP

IC 16BIT TRANS D LATCH 48-TVSOP

Supplier's Site
Latches - 74LVC16373ADGVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LVC16373ADGVRE4 74LVC16373ADGVRE4-ND 1132735-74LVC16373ADGVRE4 74LVC16373ADGVRE4 74LVC16373ADGVRE4 74LVC16373ADGVRE4
Product Name SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs Latches Logic - Logic - Latches - 74LVC16373ADGVRE4 Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V
Operating Current 0.0200 mA
Propagation Delay 6.4 ns 2.1 ns 2.1 ns 2.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
SN54ALS996 8-Bit D-type Edge-Triggered Read-Back Latches - 5962-89945013A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family ALS
View Details
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573E - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
7 suppliers