8-Bit Addressable Latches 20-LCCC -55 to 125
SN54HC259 8-Bit Addressable Latches
D-Type, Addressable 1 Channel 1:8 IC Standard 20-LCCC (8.89x8.89)
8-BIT ADDRESSABLE LATCHES 20-LCC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Flip-Flops | Logic Latches |
| Product Number | 85519012A | 85519012A | 85519012A | 85519012A | 85519012A |
| Product Name | SN54HC259 8-Bit Addressable Latches | Latches | Flip Flops | Integrated Circuits (ICs) - Logic - Latches | |
| Latch Type | Addressable D | Addressable D | |||
| Supply Voltage | 6 | 2V ~ 6V | |||
| Operating Current | 0.0800 mA | ||||
| Propagation Delay | 28 ns |