Texas Instruments CD54HCT373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output CD54HCT373F3A

Description
High Speed CMOS Logic Octal Transparent Latches with 3-State Output 20-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Octal Transparent Latches with 3-State Output 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output - CD54HCT373F3A - Texas Instruments
Dallas, TX, United States
CD54HCT373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output
CD54HCT373F3A
CD54HCT373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output CD54HCT373F3A
High Speed CMOS Logic Octal Transparent Latches with 3-State Output 20-CDIP -55 to 125

High Speed CMOS Logic Octal Transparent Latches with 3-State Output 20-CDIP -55 to 125

Buy Now Datasheet
Latches - CD54HCT373F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD54HCT373F3A
Integrated Circuits (ICs) - Logic - Latches CD54HCT373F3A
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number CD54HCT373F3A CD54HCT373F3A CD54HCT373F3A
Product Name CD54HCT373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
Propagation Delay 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74AHCT16373DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
View Details
2 suppliers
Latches - 9308FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
SN54LVC373A OCTAL TRANSPARENT D-TYPE LATCHES  WITH 3-STATE OUTPUTS - 5962-9757301QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details