Texas Instruments SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs SN74LVTH373NSR

Description
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs - SN74LVTH373NSR - Texas Instruments
Dallas, TX, United States
SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs
SN74LVTH373NSR
SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs SN74LVTH373NSR
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 85

3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVTH373NSR
1256013-SN74LVTH373NSR
Logic - Logic - Latches - SN74LVTH373NSR 1256013-SN74LVTH373NSR
Manufacturer: Texas Instruments Win Source Part Number: 1256013-SN74LVTH373N SR Series: 74LVTH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Independent Circuits: 1 Delay Time - Propagation: 2.7ns Family Name: SN74LVTH373 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): 74LVTH373SJ; 74LVTH373SJX; 74LVTH373SJ_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1256013-SN74LVTH373NSR
Series: 74LVTH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Independent Circuits: 1
Delay Time - Propagation: 2.7ns
Family Name: SN74LVTH373
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): 74LVTH373SJ; 74LVTH373SJX; 74LVTH373SJ_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 296-SN74LVTH373NSRTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVTH373NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVTH373NSR
Integrated Circuits (ICs) - Logic - Latches SN74LVTH373NSR
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site
Latches - SN74LVTH373NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now
Logic - Latches - SN74LVTH373NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVTH373NSR
Logic - Latches SN74LVTH373NSR
IC ABT OCT TRANSP LATCH 20SO

IC ABT OCT TRANSP LATCH 20SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVTH373NSR 1256013-SN74LVTH373NSR 296-SN74LVTH373NSRTR-ND SN74LVTH373NSR SN74LVTH373NSR SN74LVTH373NSR
Product Name SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs Logic - Logic - Latches - SN74LVTH373NSR Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 3.6V; 3.3 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V 3.6V; 2.7V ~ 3.6V
Operating Current 5 mA
Propagation Delay 3.9 ns 2.7 ns 2.7 ns 2.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 9022DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
CD54HCT573 High Speed CMOS Logic Octal Transparent Latch with 3-State Output - 5962-8685601RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers