The 5962-8685601RA is an octal transparent D-type latch with 3-state outputs, packaged in a 20-pin CDIP with dimensions of 26.92 mm × 6.92 mm. It operates from 4.5 V to 5.5 V and supports a wide temperature range of −55°C to 125°C. Inputs are TTL-voltage compatible, and outputs can drive up to 10 LS-TTL loads. The device exhibits balanced propagation delays and transition times, with significant power reduction compared to LS-TTL.
High Speed CMOS Logic Octal Transparent Latch with 3-State Output 20-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | 5962-8685601RA |
| Product Name | CD54HCT573 High Speed CMOS Logic Octal Transparent Latch with 3-State Output |
| Latch Type | Transparent-D |
| Output Characteristics | 3-State |
| Operating Current | 0.0800 mA |
| Propagation Delay | 40 ns |