Texas Instruments SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs SN74LVTH373DWRG4

Description
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs - SN74LVTH373DWRG4 - Texas Instruments
Dallas, TX, United States
SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs
SN74LVTH373DWRG4
SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs SN74LVTH373DWRG4
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Latches - SN74LVTH373DWRG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257225-SN74LVTH373DWRG4
Integrated Circuits (ICs) - Logic - Latches 1257225-SN74LVTH373DWRG4
Win Source Part Number: 1257225-SN74LVTH373D WRG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Delay Time - Propagation: 2.7ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVTH373

Win Source Part Number: 1257225-SN74LVTH373DWRG4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVTH
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Delay Time - Propagation: 2.7ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVTH373

Buy Now Datasheet
Latches - SN74LVTH373DWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LVTH373DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVTH373DWRG4
Integrated Circuits (ICs) - Logic - Latches SN74LVTH373DWRG4
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Logic - Latches - SN74LVTH373DWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVTH373DWRG4
Logic - Latches SN74LVTH373DWRG4
IC D-TYPE LATCH SGL 3-ST 20SOIC

IC D-TYPE LATCH SGL 3-ST 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVTH373DWRG4 SN74LVTH373DWRG4-ND 1257225-SN74LVTH373DWRG4 SN74LVTH373DWRG4 SN74LVTH373DWRG4 SN74LVTH373DWRG4
Product Name SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 3.6V; 3.3 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V
Operating Current 5 mA
Propagation Delay 3.9 ns 2.7 ns 2.7 ns 2.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54LS259DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
CD4044B-MIL CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BF - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
3 suppliers
Latches - 4042BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
View Details
2 suppliers