16-Bit Transparent D-Type Latch With 3-State Outputs in a 48-TVSOP package, operating from -40°C to 125°C, with a supply voltage range of 1.65 V to 3.6 V, bus-hold inputs, and ESD protection exceeding 2000 V HBM and 200 V MM. The device supports live insertion, partial-power-down mode, and back-drive protection, and its outputs are 3-state with typical V_OLP < 0.8 V and V_OH > 2 V at 3.3 V and 25°C.
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TVSOP -40 to 125
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP
IC D-TYPE LATCH DL 3-ST 48TVSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP
IC D-TYPE LATCH DL 3-ST 48TVSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74LVCH16373ADGVRG4 | 74LVCH16373ADGVRG4-ND | 74LVCH16373ADGVRG4 | 74LVCH16373ADGVRG4 | 74LVCH16373ADGVRG4 |
| Product Name | SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V | |
| Operating Current | 0.0200 mA | ||||
| Propagation Delay | 4.9 ns | 2.1 ns | 2.1 ns |