High Speed CMOS Logic 8-Bit Addressable Latch 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 050164-CD74HC259E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 13ns
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
IC, LOGIC, ADDRESSABLE LATCH, 16DIP; Logic Family / Base Number:74HC259; Latch Type:Addressable; IC Output Type:Standard; Propagation Delay:15ns; Output Current:5.2mA; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; RoHS Compliant: Yes
IC ADDRESSABLE LATCH 16-DIP
IC ADDRESSABLE LATCH 16-DIP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HC259E | 050164-CD74HC259E | 296-33063-5-ND | CD74HC259E | 36AJ8661 | CD74HC259E | CD74HC259E |
| Product Name | CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch | Logic - Logic - Latches - CD74HC259E | Latches | Latches | Ic, Logic, Addressable Latch, 16Dip; Logic Family / Base Number Texas Instruments | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Addressable D | Addressable D | D | ||||
| Supply Voltage | 6 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||
| Operating Current | 0.0800 mA | ||||||
| Propagation Delay | 28 ns | 13 ns | 13 ns | 15 ns | 13 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |