3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1256012-SN74LVTH373D
Series: 74LVTH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Independent Circuits: 1
Delay Time - Propagation: 2.7ns
Family Name: SN74LVTH373
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): 74LVTH373WMX; 74LVTH373WM_Q; 74LVTH373WM;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC ABT OCT TRANSP LATCH 20SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVTH373DWR | 1256012-SN74LVTH373DWR | 296-29010-6-ND | SN74LVTH373DWR | SN74LVTH373DWR | SN74LVTH373DWR |
| Product Name | SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74LVTH373DWR | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V | |
| Operating Current | 5 mA | |||||
| Propagation Delay | 3.9 ns | 2.7 ns | 2.7 ns | 2.7 ns |