SN74LVTH240DWR is an octal buffer/driver with 3-state outputs designed for 3.3-V operation with TTL-compatible 5-V interface capability. It is packaged in a 20-pin SOIC (DW) case and operates over a temperature range of -40°C to 85°C. The device features active bus-hold circuitry, power-up 3-state support, and meets JESD 17 latch-up performance and JESD 22 ESD protection standards. Output current ratings are 128 mA sink and 64 mA source under recommended conditions.
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85
Octal 3-State Buffer/Driver, 8-Bit, 3.3V, SOIC Product overview: SN74LVTH240DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH240DWR can be used for catalog matching and distributor lookup.
Bus Driver, LVT Series, 8-Func, 4-Bit, Inverted Output, BICMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH240DWR | 704-SN74LVTH240DWR | SN74LVTH240DWR |
| Product Name | SN74LVTH240 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs | 8-bit 3.3V SOIC Interface Transceiver IC | |
| Technology | LVT | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |