The SN74LVTH182652APM is an 18-bit bus transceiver with register and scan test functionality, designed for 3.3-V operation with 5-V tolerant I/O. It supports IEEE Std 1149.1-1990 JTAG boundary scan for testability and includes bus-hold circuitry on data inputs. The device is packaged in a 64-pin plastic thin quad flat (LQFP) package with 0.5-mm center-to-center spacing and is characterized for operation from -40°C to 85°C. B-port outputs have integrated 25-Ω series resistors to reduce signal overshoot and undershoot.
3.3-V ABT Scan Test Devices With 18-Bit Transceivers And Registers 64-LQFP -40 to 85
3.3-V ABT Scan Test Devices With 18-Bit Transceivers And Registers 64-LQFP -40 to 85 Product overview: SN74LVTH182652APM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVTH182652AP
IC SCAN TEST DEVICE ABT 64-LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH182652APM | 703-SN74LVTH182652APM | SN74LVTH182652APM |
| Product Name | SN74LVTH182652A 3.3-V ABT Scan Test Devices With 18-Bit Transceivers And Registers | Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | LVT | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS |