The SN74LVTH182502APM is an 18-bit universal bus transceiver with integrated JTAG boundary-scan test circuitry, designed for 3.3-V operation with 5-V TTL compatibility. It is packaged in a 64-pin plastic thin quad flat (LQFP) package and operates over a temperature range of −40°C to 85°C. The B-port outputs include integrated 25-Ω series resistors to minimize overshoot and undershoot, eliminating the need for external resistors. The device supports IEEE 1149.1-1990 boundary-scan architecture and features bus-hold circuitry on all data inputs.
3.3-V ABT Scan Test Devices With 18-Bit Universal Bus Transceivers 64-LQFP -40 to 85
18-Bit Bus Transceiver, 3.3V, 3-STATE, BICMOS, LQFP Product overview: SN74LVTH182502APM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVTH182502AP
IC SCAN-TEST-DEV/XCVR 64-LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH182502APM | 703-SN74LVTH182502APM | SN74LVTH182502APM |
| Product Name | SN74LVTH182502A 3.3-V ABT Scan Test Devices With 18-Bit Universal Bus Transceivers | 3.3V Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | LVT | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS |