3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
IC 16BIT TRANSP D-LATCH 56BGA
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
IC 16BIT TRANSP D-LATCH 56BGA
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVTH16373ZQLR | SN74LVTH16373ZQLR-ND | SN74LVTH16373ZQLR | SN74LVTH16373ZQLR | SN74LVTH16373ZQLR |
| Product Name | SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V | |
| Operating Current | 5 mA | ||||
| Propagation Delay | 3.8 ns | 3 ns | 3 ns |