Texas Instruments SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs SN74LVTH162373DLR

Description
3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote
Description
3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVTH162373 is a 3.3-V ABT 16-bit transparent D-type latch with 3-state outputs, designed for low-voltage operation while supporting TTL interface compatibility with 5-V systems. It features a buffered output-enable input that allows the outputs to be placed in a high-impedance state, facilitating bus line driving without additional components. The device can source or sink up to 12 mA and includes built-in 22-ohm series resistors to minimize overshoot and undershoot. This latch supports mixed-mode signal operation and is suitable for applications requiring unregulated battery operation down to 2.7 V. It incorporates active bus-hold circuitry to maintain valid logic levels on unused inputs, eliminating the need for external pull-up or pull-down resistors. The SN74LVTH162373 is fully specified for hot-insertion applications, with I_off and power-up 3-state support to prevent damaging current backflow during power transitions. The operating temperature range is from -40°C to 85°C, making it suitable for a variety of environments.

Datasheet Summary
Powered by GS/AI

The SN74LVTH162373 is a 3.3-V ABT 16-bit transparent D-type latch with 3-state outputs, designed for low-voltage operation while supporting TTL interface compatibility with 5-V systems. It features a buffered output-enable input that allows the outputs to be placed in a high-impedance state, facilitating bus line driving without additional components. The device can source or sink up to 12 mA and includes built-in 22-ohm series resistors to minimize overshoot and undershoot. This latch supports mixed-mode signal operation and is suitable for applications requiring unregulated battery operation down to 2.7 V. It incorporates active bus-hold circuitry to maintain valid logic levels on unused inputs, eliminating the need for external pull-up or pull-down resistors. The SN74LVTH162373 is fully specified for hot-insertion applications, with I_off and power-up 3-state support to prevent damaging current backflow during power transitions. The operating temperature range is from -40°C to 85°C, making it suitable for a variety of environments.

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - SN74LVTH162373DLR - Texas Instruments
Dallas, TX, United States
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs
SN74LVTH162373DLR
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs SN74LVTH162373DLR
3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
 - SN74LVTH162373DLR - Rochester Electronics
Newburyport, MA, United States
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs

SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs

Supplier's Site Datasheet
Latches - 296-38809-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVTH162373DLR
133628-SN74LVTH162373DLR
Logic - Logic - Latches - SN74LVTH162373DLR 133628-SN74LVTH162373DLR
Manufacturer: Texas Instruments Win Source Part Number: 133628-SN74LVTH16237 3DLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 2.7 V to 3.6 V Propagation Delay Time (ns): 3.4ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133628-SN74LVTH162373DLR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Propagation Delay Time (ns): 3.4ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - SN74LVTH162373DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LVTH162373DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVTH162373DLR
Integrated Circuits (ICs) - Logic - Latches SN74LVTH162373DLR
IC 16BIT TRANSP D-LATCH 48-SSOP

IC 16BIT TRANSP D-LATCH 48-SSOP

Supplier's Site
Logic - Latches - SN74LVTH162373DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVTH162373DLR
Logic - Latches SN74LVTH162373DLR
IC 16BIT TRANSP D-LATCH 48-SSOP

IC 16BIT TRANSP D-LATCH 48-SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVTH162373DLR SN74LVTH162373DLR 296-38809-2-ND 133628-SN74LVTH162373DLR SN74LVTH162373DLR SN74LVTH162373DLR SN74LVTH162373DLR
Product Name SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74LVTH162373DLR Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type D Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State 3-State
Supply Voltage 3.3V; 3.6V; 3.3 3.3V 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 3.6V
Operating Current 5 mA
Propagation Delay 4.6 ns 3.4 ns 3.4 ns 3.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT573 High Speed CMOS Logic Octal Transparent Latch with 3-State Output - CD54HCT573F - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDT - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPVCG4 - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
5 suppliers