CMOS Quad Clocked 'D' Latch 16-SOIC -55 to 125
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
IC QUAD CLOCKED D LATCH 16-SOIC
IC QUAD CLOCKED D LATCH 16-SOIC
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4042BDT | 296-CD4042BDTCT-ND | CD4042BDT | CD4042BDT | CD4042BDT |
| Product Name | CD4042B CMOS Quad Clocked 'D' Latch | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |
| Operating Current | 0.0600 mA | ||||
| Propagation Delay | 200 ns | 40 ns | 40 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | PDIP,SO,SOIC,TSSOP | "16-SOIC (0.154"", 3.90mm Width)"; SOIC | SOIC | 16-SOIC (0.154\", 3.90mm Width); SOIC |