The SN74LVTH125PW is a quad bus buffer with 3-state outputs designed for 3.3-V operation and compatible with 5-V TTL inputs. It is packaged in a 14-pin TSSOP, supporting operation from -40°C to 85°C. The device features active bus-hold circuitry, power-up 3-state support, and latch-up performance exceeding 500 mA per JESD 17. It meets ESD protection standards of JESD 22 (2000-V human-body model and 200-V machine model), with a supply voltage range of 2.7 V to 3.6 V, high-level output current of -32 mA, and low-level output current of 64 mA.
3.3-V ABT Quadruple Bus Buffers With 3-State Outputs 14-TSSOP -40 to 85
Bus Driver, LVT Series, 4-Func, 1-Bit, True Output, BICMOS, PDSO14
3.3V 4-Bit 3-State Buffer IC, TSSOP, 64mA Output Product overview: SN74LVTH125PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 64mA, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 64mA, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH125PW can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH125PW | SN74LVTH125PW | 704-SN74LVTH125PW |
| Product Name | SN74LVTH125 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs | 3.3V 64mA TSSOP Interface Transceiver IC | |
| Technology | LVT | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |