Texas Instruments CD74AC541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs CD74AC541SM96

Description
Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs 20-SSOP -55 to 125
Request a Quote
Description
Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs 20-SSOP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74AC541 is a non-inverting octal buffer/line driver featuring 3-state outputs, designed using Texas Instruments' SCR-latchup-resistant CMOS technology. It operates within a voltage range of 1.5V to 5.5V and provides balanced noise immunity at 30% of the supply voltage. The device can drive output currents of ±24mA, allowing it to fan out to 15 FAST ICs and drive 50-ohm transmission lines effectively. The CD74AC541 is available in a 20-pin SSOP package, with an operating temperature range of -55°C to 125°C, making it suitable for a variety of applications requiring reliable signal buffering and driving capabilities.

Datasheet Summary
Powered by GS/AI

The CD74AC541 is a non-inverting octal buffer/line driver featuring 3-state outputs, designed using Texas Instruments' SCR-latchup-resistant CMOS technology. It operates within a voltage range of 1.5V to 5.5V and provides balanced noise immunity at 30% of the supply voltage. The device can drive output currents of ±24mA, allowing it to fan out to 15 FAST ICs and drive 50-ohm transmission lines effectively. The CD74AC541 is available in a 20-pin SSOP package, with an operating temperature range of -55°C to 125°C, making it suitable for a variety of applications requiring reliable signal buffering and driving capabilities.

Suppliers

Company
Product
Description
Supplier Links
CD74AC541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD74AC541SM96 - Texas Instruments
Dallas, TX, United States
CD74AC541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs
CD74AC541SM96
CD74AC541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs CD74AC541SM96
Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs 20-SSOP -55 to 125

Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs 20-SSOP -55 to 125

Buy Now Datasheet
Singapore, Singapore
8-bit SSOP Interface Transceiver IC
704-CD74AC541SM96
8-bit SSOP Interface Transceiver IC 704-CD74AC541SM96
8-Bit Non-Inverting 3-State Buffer/Line Driver, CMOS, SSOP Product overview: CD74AC541SM96 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74AC541SM96 can be used for catalog matching and distributor lookup.

8-Bit Non-Inverting 3-State Buffer/Line Driver, CMOS, SSOP Product overview: CD74AC541SM96 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74AC541SM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1371307-CD74AC541SM96 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1371307-CD74AC541SM96
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1371307-CD74AC541SM96
Win Source Part Number: 1371307-CD74AC541SM9 6 Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74AC Package: Tape & Reel Product Status: Active Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Base Product Number: 74AC541 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.5V ~ 5.5V Output Type: 3-State Logic Type: Buffer, Non-Inverting Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8

Win Source Part Number: 1371307-CD74AC541SM96
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74AC
Package: Tape & Reel
Product Status: Active
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Base Product Number: 74AC541
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.5V ~ 5.5V
Output Type: 3-State
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number CD74AC541SM96 704-CD74AC541SM96 1371307-CD74AC541SM96
Product Name CD74AC541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs 8-bit SSOP Interface Transceiver IC Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Technology AC
Device Type Line / Bus Driver; Buffer Transceiver Receiver; Transceiver; Buffer
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31 Quadruple Differential Line Driver - AM26C31IDG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-8984701SA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
DS26LS31MQML Quad High Speed Differential Line Driver - AM26LS31MW/883 - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGVRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details