The SN74LVT8986PM is a 3.3-V linking addressable scan port designed to extend IEEE Std 1149.1 (JTAG) scan access across board-level and backplane boundaries. It features one primary and three secondary TAPs with configurable connections via linking shadow protocols or bypass inputs. The device supports 5-V tolerance on all inputs while operating at 3.3 V, with high-drive outputs of -32 mA I_OH and 64 mA I_OL for backplane and high-fanout applications. It is packaged in a 64-pin LQFP (PM) with dimensions compatible with 15.2 mm x 13.1 mm pitch and operates from -40°C to 85°C. Cascade capability allows multiple devices to link 24 secondary scan paths to a single primary path.
3.3-V Linking Addressable Scan Ports Multidrop-Addressabl
Transceiver -40°C to 85°C 64-Pin LQFP Tray Product overview: SN74LVT8986PM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVT8986PM can be used for catalog matching and distributor lookup.
IC LINK ADDRSS SCAN-PORT 64-LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVT8986PM | 703-SN74LVT8986PM | SN74LVT8986PM |
| Product Name | SN74LVT8986 3.3-V Linking Addressable Scan Ports Multidrop-Addressable IEEE STD 1149.1 (JTAG) Tap Transceiver | Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | LVT | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS |