Texas Instruments 74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 74AC11074D

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074D - Texas Instruments
Dallas, TX, United States
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset
74AC11074D
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 74AC11074D
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 85

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74AC11074D
1130303-74AC11074D
Logic - Logic - Flip Flops - 74AC11074D 1130303-74AC11074D
Manufacturer: Texas Instruments Win Source Part Number: 1130303-74AC11074D Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 24mA, 24mA Function: Set(Preset) and Reset Number of Bits per Element: 1 Trigger Type: Positive Edge Input Capacitance: 3.5pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Clock Frequency: 150MHz Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 74AC11074 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Current - Quiescent (Iq): 4μA Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1130303-74AC11074D
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Function: Set(Preset) and Reset
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 150MHz
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 74AC11074
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Buy Now
 - 74AC11074D - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, CMOS, PDSO14

D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - 296-4159-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4159-5-ND
Flip Flops 296-4159-5-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AC11074D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AC11074D
Integrated Circuits (ICs) - Logic - Flip Flops 74AC11074D
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Flip Flops - 74AC11074D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC11074D
Flip Flops 74AC11074D
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AC11074D 1130303-74AC11074D 74AC11074D 296-4159-5-ND 74AC11074D 74AC11074D
Product Name 74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset Logic - Logic - Flip Flops - 74AC11074D Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5 3V ~ 5.5V 3V ~ 5.5V 3V ~ 5.5V
Propagation Delay 11.4 ns 7.5 ns 7.5 ns
fMAX 100 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101Q3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
2 suppliers
SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201QRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details